Manufacturer: Renesas Electronics America
Win Source Part Number: 389240-UPA1873GR-9JG
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Mosfet Array 2 N-Channel (Dual) 20V 6A 2W Surface Mount 8-TSSOP
MOSFET 2N-CH 20V 6A 8TSSOP Product overview: UPA1873GR-9JG-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1873GR-9JG-E1
MOSFET 2N-CH 20V 6A 8TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 389240-UPA1873GR-9JG-E1-A | UPA1873GR-9JG-E1-A-ND | 289-UPA1873GR-9JG-E1-A | UPA1873GR-9JG-E1-A |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1873GR-9JG-E1-A | FET, MOSFET Arrays | 20V 6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | "8-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) |