The VS-FC150SA65 is a single-switch power MOSFET module in a SOT-227 package, rated for 650 V drain-to-source voltage and 150 A continuous drain current at 90 °C case temperature. It features a typical on-resistance of 14 mΩ at 25 °C, a maximum junction temperature of 150 °C, and a gate-to-source voltage rating of ±20 V. The module has a thermal resistance from junction to case of 0.12 °C/W and weighs 30 g. It is insulated to 2500 V RMS between terminals and case, and meets UL 94 V-0 for material flammability. Applications include DC/DC converters, inverters, UPS, and charging stations.
POWER MODULE, SINGLE SWITCH - SU
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 112-VS-FC150SA65-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |