MOSFET 2N-CH 24V LGA Product overview: UPA2375T1P-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, LGA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24V, LGA, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA2375T1P-E1-A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1174298-UPA2375T1P-E
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Common Drain
FET Feature: Logic Level Gate, 2.5V Drive
Power - Max: 1.75W
Package / Case: 6-XFLGA
Supplier Device Package: 6-EFLIP-LGA
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Renesas Electronics America Inc
Other Names: UPA2375T1P-E1-ACT,UP
Product Status: Obsolete
Mosfet Array 2 N-Channel (Dual) Common Drain 1.75W Surface Mount 6-EFLIP-LGA
MOSFET 2N-CH 24V LGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 289-UPA2375T1P-E1-A | 1174298-UPA2375T1P-E1-A | UPA2375T1P-E1-ATR-ND | UPA2375T1P-E1-A |
| Product Name | 24V LGA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| TJ | 150 C (302 F) | 150 C (302 F) |