Win Source Part Number: 1278561-UT6JA3TCR
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 5A (Ta)
Rds On (Max) @ Id, Vgs: 59mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 1mA
Power - Max: 2W (Ta)
Package / Case: 6-PowerUDFN
Supplier Device Package: HUML2020L8
Gate Charge (Qg) (Max) @ Vgs: 6.5nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 460pF @ 10V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: UT6JA3TCRCT,UT6JA3TC
Base Product Number: UT6JA3
MOSFET 2P-CH 20V 5A HUML2020L8 Product overview: UT6JA3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UT6JA3TCR can be used for catalog matching and distributor lookup.
Mosfet Array 2 P-Channel (Dual) 20V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8
Mosfet Array 2 P-Channel (Dual) 20V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8
Mosfet Array 2 P-Channel (Dual) 20V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8
MOSFET 2P-CH 20V 5A HUML2020L8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1278561-UT6JA3TCR | 289-UT6JA3TCR | UT6JA3TCRTR-ND | UT6JA3TCR | UT6JA3TCR |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 20V 5A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | |||
| Package Type | SOT3 | Tape & Reel (TR) | 6-PowerUDFN | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts |