Wolfspeed Silicon Carbide MOSFET Modules WAS350M12BM3

Description
1200 V, 350 A, Silicon Carbide, Half-Bridge Module Technical Features Industry Standard 62mm Footprint High Humidity Operation THB-80 (HV-H3TRB) Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS System Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC
Request a Quote Datasheet
Description
1200 V, 350 A, Silicon Carbide, Half-Bridge Module Technical Features Industry Standard 62mm Footprint High Humidity Operation THB-80 (HV-H3TRB) Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS System Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide MOSFET Modules - WAS350M12BM3 - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide MOSFET Modules
WAS350M12BM3
Silicon Carbide MOSFET Modules WAS350M12BM3
1200 V, 350 A, Silicon Carbide, Half-Bridge Module Technical Features Industry Standard 62mm Footprint High Humidity Operation THB-80 (HV-H3TRB) Ultra Low Loss, High-Frequency Operation Zero Reverse Recovery from Diodes Zero Turn-off Tail Current from MOSFET Normally-off, Fail-safe Device Operation Copper Baseplate and Aluminum Nitride Insulator Applications Induction Heating Motor Drives Renewables Railway Auxiliary and Traction EV Fast Charging UPS and SMPS System Benefits 62mm Form Factor Enables System Retrofit Increased System Efficiency, due to Low Switching and Conduction Losses of SiC

1200 V, 350 A, Silicon Carbide, Half-Bridge Module

Technical Features

  • Industry Standard 62mm Footprint
  • High Humidity Operation THB-80 (HV-H3TRB)
  • Ultra Low Loss, High-Frequency Operation
  • Zero Reverse Recovery from Diodes
  • Zero Turn-off Tail Current from MOSFET
  • Normally-off, Fail-safe Device Operation
  • Copper Baseplate and Aluminum Nitride Insulator

Applications

  • Induction Heating
  • Motor Drives
  • Renewables
  • Railway Auxiliary and Traction
  • EV Fast Charging
  • UPS and SMPS

System Benefits

  • 62mm Form Factor Enables System Retrofit
  • Increased System Efficiency, due to Low Switching and Conduction Losses of SiC
Supplier's Site Datasheet
FET, MOSFET Arrays - 1697-WAS350M12BM3-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1697-WAS350M12BM3-ND
FET, MOSFET Arrays 1697-WAS350M12BM3-ND
MOSFET 2N-CH 1200V 417A

MOSFET 2N-CH 1200V 417A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - WAS350M12BM3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
WAS350M12BM3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs WAS350M12BM3
SIC 2N-CH 1200V 417A

SIC 2N-CH 1200V 417A

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number WAS350M12BM3 1697-WAS350M12BM3-ND WAS350M12BM3
Product Name Silicon Carbide MOSFET Modules FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 62mm Module
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
 - AUIRF1010EZ - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
5 suppliers