Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2410L-G VN2410L-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1117329-VN2410L-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 190mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1117329-VN2410L-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 190mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2410L-G - 1117329-VN2410L-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2410L-G
1117329-VN2410L-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2410L-G 1117329-VN2410L-G
Manufacturer: Microchip Technology Win Source Part Number: 1117329-VN2410L-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 190mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1117329-VN2410L-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 190mA (Tj)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 125pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - VN2410L-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2410L-G-ND
Single FETs, MOSFETs VN2410L-G-ND
N-Channel 240V 190mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 240V 190mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
MOSFETs - 8610670P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8610670P
MOSFETs 8610670P
MOSFET Trans N-Ch 19A 240V 3-Pin TO-92

MOSFET Trans N-Ch 19A 240V 3-Pin TO-92

Supplier's Site
MOSFETs - 8610670 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8610670
MOSFETs 8610670
MOSFET Trans N-Ch 19A 240V 3-Pin TO-92

MOSFET Trans N-Ch 19A 240V 3-Pin TO-92

Supplier's Site
MOSFETs - 1445876 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1445876
MOSFETs 1445876
MOSFET Trans N-Ch 19A 240V 3-Pin TO-92

MOSFET Trans N-Ch 19A 240V 3-Pin TO-92

Supplier's Site
Singapore, Singapore
240V 190MA MOSFET Transistor
278-VN2410L-G
240V 190MA MOSFET Transistor 278-VN2410L-G
MOSFET N-CH 240V 190MA TO92-3 Product overview: VN2410L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 190MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 190MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2410L-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 240V 190MA TO92-3 Product overview: VN2410L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 190MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 190MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2410L-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 240V 10Ohm

MOSFET 240V 10Ohm

Buy Now
Mosfet, N-Ch, 240V, 0.19A, To-92; Channel Type Microchip - 53Y4329 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 240V, 0.19A, To-92; Channel Type Microchip
53Y4329
Mosfet, N-Ch, 240V, 0.19A, To-92; Channel Type Microchip 53Y4329
MOSFET, N-CH, 240V, 0.19A, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:190mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:1W; No. of Pins:3Pins RoHS Compliant: Yes

MOSFET, N-CH, 240V, 0.19A, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:190mA; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:1W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 240V, 0.19A, To-92; Transistor Polarity Microchip - 31AC2625 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 240V, 0.19A, To-92; Transistor Polarity Microchip
31AC2625
Mosfet, N-Ch, 240V, 0.19A, To-92; Transistor Polarity Microchip 31AC2625
MOSFET, N-CH, 240V, 0.19A, TO-92; Transistor Polarity:N Channel; Continuous Drain Current Id:190mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):10ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 240V, 0.19A, TO-92; Transistor Polarity:N Channel; Continuous Drain Current Id:190mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):10ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN2410L-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN2410L-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN2410L-G
MOSFET N-CH 240V 190MA TO92-3

MOSFET N-CH 240V 190MA TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1117329-VN2410L-G VN2410L-G-ND 8610670P 8610670 1445876 278-VN2410L-G VN2410L-G 53Y4329 31AC2625 VN2410L-G
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2410L-G Single FETs, MOSFETs MOSFETs MOSFETs MOSFETs 240V 190MA MOSFET Transistor MOSFET Mosfet, N-Ch, 240V, 0.19A, To-92; Channel Type Microchip Mosfet, N-Ch, 240V, 0.19A, To-92; Transistor Polarity Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 240 volts 240 volts
PD 1000 milliwatts 1 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92 TO-92; To-92 TO-92; To-92 Bag TO-3; TO-92 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data