ROHM Semiconductor USA, LLC Bipolar Transistor Arrays VT6Z2T2R

Description
Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 350MHz 150mW Surface Mount VMT6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 350MHz 150mW Surface Mount VMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - VT6Z2T2R-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
VT6Z2T2R-ND
Bipolar Transistor Arrays VT6Z2T2R-ND
Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 350MHz 150mW Surface Mount VMT6

Bipolar (BJT) Transistor Array NPN, PNP 50V 100mA 350MHz 150mW Surface Mount VMT6

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
VT6Z2T2R
Bipolar Transistors - BJT VT6Z2T2R
Bipolar Transistors - BJT TRANS GP BJT NPN PNP 50V 0.1A 6PIN

Bipolar Transistors - BJT TRANS GP BJT NPN PNP 50V 0.1A 6PIN

Buy Now Datasheet
Trans, Npn/pnp, 50V, 0.1A, 150Deg C; Transistor Polarity Rohm - 78AC6771 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn/pnp, 50V, 0.1A, 150Deg C; Transistor Polarity Rohm
78AC6771
Trans, Npn/pnp, 50V, 0.1A, 150Deg C; Transistor Polarity Rohm 78AC6771
TRANS, NPN/PNP, 50V, 0.1A, 150DEG C; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:150mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor Case Style:VMT; No. of RoHS Compliant: Yes

TRANS, NPN/PNP, 50V, 0.1A, 150DEG C; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:150mW; DC Collector Current:100mA; DC Current Gain hFE:120hFE; Transistor Case Style:VMT; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - VT6Z2T2R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
VT6Z2T2R
Discrete Semiconductor Products - Transistors - Bipolar (BJT) VT6Z2T2R
TRANS NPN/PNP 50V 0.1A 6VMT

TRANS NPN/PNP 50V 0.1A 6VMT

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number VT6Z2T2R-ND VT6Z2T2R 78AC6771 VT6Z2T2R
Product Name Bipolar Transistor Arrays Bipolar Transistors - BJT Trans, Npn/pnp, 50V, 0.1A, 150Deg C; Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP
Package Type 6-SMD TO-3 VMT6
Transistor Type Trans, Npn/pnp, 50V, 0.1A, 150Deg C; Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274936P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 100 mA NPN general-purpose transistors - BC847A,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistor - 276-BCP49 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
VCEO 60 volts
View Details
3 suppliers