RF Transistor 2 NPN (Dual) 10V 35mA 8GHz 200mW Surface Mount SOT-363
RF TRANS 2 NPN 10V 8GHZ SOT363
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | UPA800T-A-ND | UPA800T-A |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN | 2 NPN (Dual); NPN |
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 |
| IC(max) | 35 milliamps | |
| VCEO | 10 volts | |
| Power Gain | 7.5 dB |