Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1857GR-9JG-E1-A UPA1857GR-9JG-E1-A

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 712779-UPA1857GR-9JG -E1-A Manufacturer Homepage: www.renesas.com Reference case: TSOP-8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 712779-UPA1857GR-9JG -E1-A Manufacturer Homepage: www.renesas.com Reference case: TSOP-8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1857GR-9JG-E1-A - 712779-UPA1857GR-9JG-E1-A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1857GR-9JG-E1-A
712779-UPA1857GR-9JG-E1-A
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1857GR-9JG-E1-A 712779-UPA1857GR-9JG-E1-A
Manufacturer: Renesas Electronics America Win Source Part Number: 712779-UPA1857GR-9JG -E1-A Manufacturer Homepage: www.renesas.com Reference case: TSOP-8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 712779-UPA1857GR-9JG-E1-A
Manufacturer Homepage: www.renesas.com
Reference case: TSOP-8
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now
FET, MOSFET Arrays - UPA1857GR-9JG-E1-A-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UPA1857GR-9JG-E1-A-ND
FET, MOSFET Arrays UPA1857GR-9JG-E1-A-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.8A 1.7W Surface Mount 8-TSSOP

Mosfet Array 2 N-Channel (Dual) 60V 3.8A 1.7W Surface Mount 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
60V 3.8A MOSFET Transistor
289-UPA1857GR-9JG-E1-A
60V 3.8A MOSFET Transistor 289-UPA1857GR-9JG-E1-A
MOSFET 2N-CH 60V 3.8A 8TSSOP Product overview: UPA1857GR-9JG-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1857GR-9JG-E1 -A can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 3.8A 8TSSOP Product overview: UPA1857GR-9JG-E1-A from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 3.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UPA1857GR-9JG-E1-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UPA1857GR-9JG-E1-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UPA1857GR-9JG-E1-A
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UPA1857GR-9JG-E1-A
MOSFET 2N-CH 60V 3.8A 8TSSOP

MOSFET 2N-CH 60V 3.8A 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 712779-UPA1857GR-9JG-E1-A UPA1857GR-9JG-E1-A-ND 289-UPA1857GR-9JG-E1-A UPA1857GR-9JG-E1-A
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - UPA1857GR-9JG-E1-A FET, MOSFET Arrays 60V 3.8A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-TSSOP (0.173"", 4.40mm Width)" Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 94-4156PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
3 suppliers