Vishay Intertechnology, Inc. Single FETs, MOSFETs VS-SF100SA120

Description
POWER MODULE, SINGLE SWITCH - SI
Request a Quote
Description
POWER MODULE, SINGLE SWITCH - SI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VS-SF100SA120 is a single-switch silicon carbide MOSFET power module for high-frequency switching in EV chargers, server PSUs, and solar inverters. Packaged in a SOT-227 case measuring 38.3 mm × 32.1 mm × 13.0 mm and weighing 30 g, it has a 1200 V drain-to-source voltage rating and a static on-resistance of 23 mΩ at 100 A and 25 °C. The continuous drain current is 76 A at 90 °C, with a maximum junction temperature of 175 °C. Thermal resistance from junction to case is 0.32 °C/W. It supports a gate-to-source voltage range of -4 V to +15 V and has a reverse recovery time of 16.96 ns. The module is UL-approved under file E78996 and rated for 2500 V RMS insulation voltage.

Datasheet Summary
Powered by GS/AI

The VS-SF100SA120 is a single-switch silicon carbide MOSFET power module for high-frequency switching in EV chargers, server PSUs, and solar inverters. Packaged in a SOT-227 case measuring 38.3 mm × 32.1 mm × 13.0 mm and weighing 30 g, it has a 1200 V drain-to-source voltage rating and a static on-resistance of 23 mΩ at 100 A and 25 °C. The continuous drain current is 76 A at 90 °C, with a maximum junction temperature of 175 °C. Thermal resistance from junction to case is 0.32 °C/W. It supports a gate-to-source voltage range of -4 V to +15 V and has a reverse recovery time of 16.96 ns. The module is UL-approved under file E78996 and rated for 2500 V RMS insulation voltage.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 112-VS-SF100SA120-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
112-VS-SF100SA120-ND
Single FETs, MOSFETs 112-VS-SF100SA120-ND
POWER MODULE, SINGLE SWITCH - SI

POWER MODULE, SINGLE SWITCH - SI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 112-VS-SF100SA120-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
Transistor - 4733929 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910029SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details