Microchip Technology, Inc. MOSFETs VN3205N8-G

Description
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 50V,
Request a Quote Datasheet
Description
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 50V,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2648947P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648947P
MOSFETs 2648947P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 50V,

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 50V,

Supplier's Site
MOSFETs - 2648947 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648947
MOSFETs 2648947
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 50V,

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 50V,

Supplier's Site
MOSFETs - 2648946 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648946
MOSFETs 2648946
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 50V,

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 50V,

Supplier's Site
Single FETs, MOSFETs - VN3205N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN3205N8-GCT-ND
Single FETs, MOSFETs VN3205N8-GCT-ND
N-Channel 50V 1.5A (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 50V 1.5A (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - VN3205N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN3205N8-GTR-ND
Single FETs, MOSFETs VN3205N8-GTR-ND
N-Channel 50V 1.5A (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 50V 1.5A (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - VN3205N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN3205N8-GDKR-ND
Single FETs, MOSFETs VN3205N8-GDKR-ND
N-Channel 50V 1.5A (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 50V 1.5A (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
FETs - Single - VN3205N8-G - 1279494-VN3205N8-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - VN3205N8-G
1279494-VN3205N8-G
FETs - Single - VN3205N8-G 1279494-VN3205N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1279494-VN3205N8-G Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-243AA (SOT-89) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-243AA Power Dissipation (Maximum): 1.6W Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 50V Id - Continuous Drain Current: 1.5A Rds On (Maximum) at Id, Vgs: 300mOhm at 1.5A, 10V Gate Source Voltage(th) (Maximum) at Id: 2.4V at 10mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 300pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1279494-VN3205N8-G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-243AA (SOT-89)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-243AA
Power Dissipation (Maximum): 1.6W
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 50V
Id - Continuous Drain Current: 1.5A
Rds On (Maximum) at Id, Vgs: 300mOhm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id: 2.4V at 10mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 300pF at 25V

Buy Now
Singapore, Singapore
50V 1.5A MOSFET Transistor
278-VN3205N8-G
50V 1.5A MOSFET Transistor 278-VN3205N8-G
MOSFET N-CH 50V 1.5A TO243AA Product overview: VN3205N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN3205N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 50V 1.5A TO243AA Product overview: VN3205N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN3205N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 50V 0.3Ohm

MOSFET 50V 0.3Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN3205N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN3205N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN3205N8-G
MOSFET N-CH 50V 1.5A TO243AA

MOSFET N-CH 50V 1.5A TO243AA

Supplier's Site
Single FETs, MOSFETs - VN3205N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
VN3205N8-G
Single FETs, MOSFETs VN3205N8-G
MOSFET N-CH 50V 1.5A TO243AA

MOSFET N-CH 50V 1.5A TO243AA

Supplier's Site Datasheet
MOSFET 50V 0.3Ohm - 536-VN3205N8-G - Utmel Electronic Limited
Hong Kong, China
MOSFET 50V 0.3Ohm
536-VN3205N8-G
MOSFET 50V 0.3Ohm 536-VN3205N8-G
MOSFET 50V 0.3Ohm

MOSFET 50V 0.3Ohm

Supplier's Site
Mosfet, N-Ch, 50V, 1.5A, Sot-89 Rohs Compliant Microchip - 29AK8831 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 50V, 1.5A, Sot-89 Rohs Compliant Microchip
29AK8831
Mosfet, N-Ch, 50V, 1.5A, Sot-89 Rohs Compliant Microchip 29AK8831
MOSFET, N-CH, 50V, 1.5A, SOT-89 ROHS COMPLIANT: YES

MOSFET, N-CH, 50V, 1.5A, SOT-89 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2648947P VN3205N8-GCT-ND 1279494-VN3205N8-G 278-VN3205N8-G VN3205N8-G VN3205N8-G VN3205N8-G 536-VN3205N8-G 29AK8831
Product Name MOSFETs Single FETs, MOSFETs FETs - Single - VN3205N8-G 50V 1.5A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET 50V 0.3Ohm Mosfet, N-Ch, 50V, 1.5A, Sot-89 Rohs Compliant Microchip
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement Enhancement Enhancement; ENHANCEMENT MODE
Package Type SOT89; SOT-89 TO-243AA SOT3; SOT89 Tape & Reel (TR) TO-243AA SOT89; TO-243AA TO-3; SOT89
V(BR)DSS 50 volts 50 volts 50 volts 50 volts
PD 1600 milliwatts 1.6 milliwatts 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFB8405-071 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO22
Packing Method Tube; Tube
View Details
2 suppliers
3.4 - 3.6 GHz, 180 Watt, 50 Volt GaN RF Power Transistor - QPD3601 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 22 dB
View Details