Microchip Technology, Inc. Single FETs, MOSFETs VP3203N3-G

Description
P-Channel 30V 650mA (Tj) 740mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet
Description
P-Channel 30V 650mA (Tj) 740mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VP3203N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VP3203N3-G-ND
Single FETs, MOSFETs VP3203N3-G-ND
P-Channel 30V 650mA (Tj) 740mW (Ta) Through Hole TO-92-3

P-Channel 30V 650mA (Tj) 740mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
30V 650MA MOSFET Transistor
278-VP3203N3-G
30V 650MA MOSFET Transistor 278-VP3203N3-G
MOSFET P-CH 30V 650MA TO92-3 Product overview: VP3203N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 650MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 650MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP3203N3-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 650MA TO92-3 Product overview: VP3203N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 650MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 650MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP3203N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, -0.65A, -30V, To-92-3; Transistor Polarity Microchip - 44AC3398 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -0.65A, -30V, To-92-3; Transistor Polarity Microchip
44AC3398
Mosfet, P-Ch, -0.65A, -30V, To-92-3; Transistor Polarity Microchip 44AC3398
MOSFET, P-CH, -0.65A, -30V, TO-92-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-650mA; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.6ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -0.65A, -30V, TO-92-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-650mA; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.6ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 0.6Ohm

MOSFET 30V 0.6Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VP3203N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VP3203N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VP3203N3-G
MOSFET P-CH 30V 650MA TO92-3

MOSFET P-CH 30V 650MA TO92-3

Supplier's Site
Single FETs, MOSFETs - VP3203N3-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
VP3203N3-G
Single FETs, MOSFETs VP3203N3-G
MOSFET P-CH 30V 650MA TO92-3

MOSFET P-CH 30V 650MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number VP3203N3-G-ND 278-VP3203N3-G 44AC3398 VP3203N3-G VP3203N3-G VP3203N3-G
Product Name Single FETs, MOSFETs 30V 650MA MOSFET Transistor Mosfet, P-Ch, -0.65A, -30V, To-92-3; Transistor Polarity Microchip MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bag TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-226-3, TO-92-3 (TO-226AA)
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Transconductance 1.00E-3 kS
Unlock Full Specs
to access all available technical data