Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 350MHz 150mW Surface Mount VMT6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 903102-VT6X12T2R
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 100mA 350MHz 150mW Surface Mount VMT6
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: VT6X12
Categories: Discrete Semiconductor Products
Case / Package: VMT6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 8000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: VT6X12T2RDKR, VT6X12T2RCT, VT6X12T2RTR
Bipolar Transistors - BJT NPN+NPN 50VCEO 0.1A VMT6
NPN+NPN GENERAL PURPOSE AMPLIFIC
BIPOLAR ARRAY, DUAL N-CH, 50V, 0.1A, VMT ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | VT6X12T2RTR-ND | 903102-VT6X12T2R | VT6X12T2R | VT6X12T2R | 69AH3777 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - VT6X12T2R | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Array, Dual N-Ch, 50V, 0.1A, Vmt Rohs Compliant Rohm |
| Polarity | NPN | NPN |