ROHM Semiconductor USA, LLC FET, MOSFET Arrays UT6KC5TCR

Description
Mosfet Array 2 N-Channel (Dual) 60V 3.5A (Ta) 2W (Ta) Surface Mount DFN2020-8D
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 3.5A (Ta) 2W (Ta) Surface Mount DFN2020-8D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 846-UT6KC5TCRTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-UT6KC5TCRTR-ND
FET, MOSFET Arrays 846-UT6KC5TCRTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.5A (Ta) 2W (Ta) Surface Mount DFN2020-8D

Mosfet Array 2 N-Channel (Dual) 60V 3.5A (Ta) 2W (Ta) Surface Mount DFN2020-8D

Buy Now Datasheet
FET, MOSFET Arrays - 846-UT6KC5TCRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-UT6KC5TCRCT-ND
FET, MOSFET Arrays 846-UT6KC5TCRCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.5A (Ta) 2W (Ta) Surface Mount DFN2020-8D

Mosfet Array 2 N-Channel (Dual) 60V 3.5A (Ta) 2W (Ta) Surface Mount DFN2020-8D

Buy Now Datasheet
FET, MOSFET Arrays - 846-UT6KC5TCRDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-UT6KC5TCRDKR-ND
FET, MOSFET Arrays 846-UT6KC5TCRDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 3.5A (Ta) 2W (Ta) Surface Mount DFN2020-8D

Mosfet Array 2 N-Channel (Dual) 60V 3.5A (Ta) 2W (Ta) Surface Mount DFN2020-8D

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UT6KC5TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UT6KC5TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UT6KC5TCR
MOSFET 2N-CH 60V 3.5A 8DFN

MOSFET 2N-CH 60V 3.5A 8DFN

Supplier's Site
Dual Mosfet, N-Ch, 60V, 3.5A, Dfn2020 Rohs Compliant Rohm - 68AJ2306 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 60V, 3.5A, Dfn2020 Rohs Compliant Rohm
68AJ2306
Dual Mosfet, N-Ch, 60V, 3.5A, Dfn2020 Rohs Compliant Rohm 68AJ2306
DUAL MOSFET, N-CH, 60V, 3.5A, DFN2020 ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 60V, 3.5A, DFN2020 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-UT6KC5TCRTR-ND UT6KC5TCR 68AJ2306
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual Mosfet, N-Ch, 60V, 3.5A, Dfn2020 Rohs Compliant Rohm
Package Type 8-PowerUDFN 8-PowerUDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7478QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
6 suppliers