Vishay Intertechnology, Inc. IGBT Modules VS-GB75SA120UP

Description
IGBT Module NPT Single 1200V 658W Chassis Mount SOT-227
Request a Quote Datasheet
Description
IGBT Module NPT Single 1200V 658W Chassis Mount SOT-227
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - VS-GB75SA120UP-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
VS-GB75SA120UP-ND
IGBT Modules VS-GB75SA120UP-ND
IGBT Module NPT Single 1200V 658W Chassis Mount SOT-227

IGBT Module NPT Single 1200V 658W Chassis Mount SOT-227

Buy Now Datasheet
Singapore, Singapore
1200V 658W IGBT Transistor
297-VS-GB75SA120UP
1200V 658W IGBT Transistor 297-VS-GB75SA120UP
IGBT MODULE 1200V 658W SOT227 Product overview: VS-GB75SA120UP from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 658W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 658W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GB75SA120UP can be used for catalog matching and distributor lookup.

IGBT MODULE 1200V 658W SOT227 Product overview: VS-GB75SA120UP from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 658W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 658W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GB75SA120UP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - VS-GB75SA120UP - 774979-VS-GB75SA120UP - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - VS-GB75SA120UP
774979-VS-GB75SA120UP
IGBTs - Modules - VS-GB75SA120UP 774979-VS-GB75SA120UP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 774979-VS-GB75SA120U P Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-227-4, miniBLOC Mounting: Chassis Mount Power - Max: 658W Configuration: Single Input: Standard IGBT Type: NPT NTC Thermistor: No Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Package: SOT-227 Voltage - Collector Emitter Breakdown (Maximum): 1200V Current - Collector Cutoff (Maximum): 250μA Vce(on) (Maximum) @ Vge, Ic: 3.8V @ 15V, 75A Alternative Parts (Cross-Reference): VS-GB90SA120U; Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774979-VS-GB75SA120UP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: SOT-227-4, miniBLOC
Mounting: Chassis Mount
Power - Max: 658W
Configuration: Single
Input: Standard
IGBT Type: NPT
NTC Thermistor: No
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-227
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Current - Collector Cutoff (Maximum): 250μA
Vce(on) (Maximum) @ Vge, Ic: 3.8V @ 15V, 75A
Alternative Parts (Cross-Reference): VS-GB90SA120U;
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - VS-GB75SA120UP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
VS-GB75SA120UP
Discrete Semiconductor Products - Transistors - IGBTs VS-GB75SA120UP
IGBT MODULE 1200V 658W SOT227

IGBT MODULE 1200V 658W SOT227

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number VS-GB75SA120UP-ND 297-VS-GB75SA120UP 774979-VS-GB75SA120UP VS-GB75SA120UP
Product Name IGBT Modules 1200V 658W IGBT Transistor IGBTs - Modules - VS-GB75SA120UP Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT-227-4, miniBLOC Bulk SOT3
Unlock Full Specs
to access all available technical data