ROHM Semiconductor USA, LLC FET, MOSFET Arrays UT6K3TCR

Description
Mosfet Array 2 N-Channel (Dual) 30V 5.5A 2W Surface Mount HUML2020L8
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 5.5A 2W Surface Mount HUML2020L8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - UT6K3TCRDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UT6K3TCRDKR-ND
FET, MOSFET Arrays UT6K3TCRDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.5A 2W Surface Mount HUML2020L8

Mosfet Array 2 N-Channel (Dual) 30V 5.5A 2W Surface Mount HUML2020L8

Buy Now Datasheet
FET, MOSFET Arrays - UT6K3TCRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UT6K3TCRCT-ND
FET, MOSFET Arrays UT6K3TCRCT-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.5A 2W Surface Mount HUML2020L8

Mosfet Array 2 N-Channel (Dual) 30V 5.5A 2W Surface Mount HUML2020L8

Buy Now Datasheet
FET, MOSFET Arrays - UT6K3TCRTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UT6K3TCRTR-ND
FET, MOSFET Arrays UT6K3TCRTR-ND
Mosfet Array 2 N-Channel (Dual) 30V 5.5A 2W Surface Mount HUML2020L8

Mosfet Array 2 N-Channel (Dual) 30V 5.5A 2W Surface Mount HUML2020L8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UT6K3TCR - 902354-UT6K3TCR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UT6K3TCR
902354-UT6K3TCR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - UT6K3TCR 902354-UT6K3TCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 902354-UT6K3TCR Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 5.5A 2W Surface Mount HUML2020L8 Package: 6-PowerUDFN Package: Reel - TR Mounting: Surface Mount Family Name: UT6K3 Categories: Discrete Semiconductor Products Case / Package: HUML2020L8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: UT6K3TCRTR, UT6K3TCRCT, UT6K3TCRDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 902354-UT6K3TCR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 5.5A 2W Surface Mount HUML2020L8
Package: 6-PowerUDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: UT6K3
Categories: Discrete Semiconductor Products
Case / Package: HUML2020L8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: UT6K3TCRTR, UT6K3TCRCT, UT6K3TCRDKR

Buy Now Datasheet
Singapore, Singapore
30V 5.5A MOSFET Transistor
289-UT6K3TCR
30V 5.5A MOSFET Transistor 289-UT6K3TCR
MOSFET 2N-CH 30V 5.5A HUML2020L8 Product overview: UT6K3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UT6K3TCR can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 5.5A HUML2020L8 Product overview: UT6K3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 5.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 5.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UT6K3TCR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UT6K3TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UT6K3TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UT6K3TCR
MOSFET 2N-CH 30V 5.5A HUML2020L8

MOSFET 2N-CH 30V 5.5A HUML2020L8

Supplier's Site
Mosfet, Dual N-Ch, 30V, 5.5A, 2W; Transistor Polarity Rohm - 82AC3753 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 30V, 5.5A, 2W; Transistor Polarity Rohm
82AC3753
Mosfet, Dual N-Ch, 30V, 5.5A, 2W; Transistor Polarity Rohm 82AC3753
MOSFET, DUAL N-CH, 30V, 5.5A, 2W; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:5.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

MOSFET, DUAL N-CH, 30V, 5.5A, 2W; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:5.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
FET, MOSFET Arrays - UT6K3TCR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
UT6K3TCR
FET, MOSFET Arrays UT6K3TCR
30V NCH+NCH MIDDLE POWER MOSFET

30V NCH+NCH MIDDLE POWER MOSFET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number UT6K3TCRDKR-ND 902354-UT6K3TCR 289-UT6K3TCR UT6K3TCR 82AC3753 UT6K3TCR
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - UT6K3TCR 30V 5.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 30V, 5.5A, 2W; Transistor Polarity Rohm FET, MOSFET Arrays
Package Type 6-PowerUDFN SOT3; HUML2020L8 Tape & Reel (TR) TO-3 6-PowerUDFN
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Transconductance 0.0023 kS
Unlock Full Specs
to access all available technical data