Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay General Semiconductor - Diodes Division
Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Series: HEXFRED®
Package: Bulk
Product Status: Active
IGBT Type: Trench
Configuration: Single
Current - Collector (Ic) (Max): 139 A
Power - Max: 658 W
IGBT Module Trench Single 1200V 139A 658W Chassis Mount SOT-227
Insulated Gate Bipolar Transistor, Product overview: VS-GT80DA120U from Vishay is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GT80DA120U can be used for catalog matching and distributor lookup.
IGBT MOD 1200V 139A 658W SOT227
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | VS-GT80DA120U-ND | 2741345P | 297-VS-GT80DA120U | VS-GT80DA120U | |
| Product Name | Discrete Semiconductor Products Transistors IGBTs IGBT Modules | IGBT Modules | IGBTs | IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 | SOT-227-4, miniBLOC | SOT-227 |