RF MOSFET 50V M174 Product overview: VRF151MP from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VRF151MP can be used for catalog matching and distributor lookup.
RF Mosfet N-Channel 50V 250mA 175MHz 14dB 150W M174
RF Power Vertical MOSFET. The VRF151 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation
RF MOSFET 50V M174
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 285-VRF151MP | VRF151MP-ND | VRF151MP | VRF151MP |
| Product Name | 50V MOSFET Transistor | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 170 volts | |||
| Transconductance | 0.0050 kS | |||
| PD | 300000 milliwatts |