1200 V, 350 A, Silicon Carbide, Half-Bridge Module
Technical Features
Applications
System Benefits
SIC, MODULE, 350A, 1200V, 62MM,
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | WAS350M12BM3T | 1697-WAS350M12BM3T-ND |
| Product Name | Silicon Carbide MOSFET Modules | FET, MOSFET Arrays |
| Package Type | 62mm | Module |