Broadcom Inc. RF FETs, MOSFETs VMMK-1225-BLKG

Description
RF Mosfet E-pHEMT 2V 20mA 12GHz 11dB 8dBm 0402
Request a Quote Datasheet
Description
RF Mosfet E-pHEMT 2V 20mA 12GHz 11dB 8dBm 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - 516-2215-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
516-2215-ND
RF FETs, MOSFETs 516-2215-ND
RF Mosfet E-pHEMT 2V 20mA 12GHz 11dB 8dBm 0402

RF Mosfet E-pHEMT 2V 20mA 12GHz 11dB 8dBm 0402

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VMMK-1225-BLKG - 213860-VMMK-1225-BLKG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VMMK-1225-BLKG
213860-VMMK-1225-BLKG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VMMK-1225-BLKG 213860-VMMK-1225-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 213860-VMMK-1225-BLK G Packaging: Cut Strip Voltage Rating: 5V Current Rating: 50mA Frequency: 12GHz Current - Test: 20mA Gain: 11dB Transistor Polarity: E-pHEMT Voltage - Test: 2V Noise Figure: 1dB Power - Output: 8dBm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 0402 Alternative Parts (Cross-Reference): VMMK-1218-TR1G; VMMK-1218-BLKG; VMMK-1225-TR1G; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 213860-VMMK-1225-BLKG
Packaging: Cut Strip
Voltage Rating: 5V
Current Rating: 50mA
Frequency: 12GHz
Current - Test: 20mA
Gain: 11dB
Transistor Polarity: E-pHEMT
Voltage - Test: 2V
Noise Figure: 1dB
Power - Output: 8dBm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 0402
Alternative Parts (Cross-Reference): VMMK-1218-TR1G; VMMK-1218-BLKG; VMMK-1225-TR1G;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Singapore, Singapore
SMD 12GHz 5V MOSFET Transistor
285-VMMK-1225-BLKG
SMD 12GHz 5V MOSFET Transistor 285-VMMK-1225-BLKG
RF FET, GaAs, 12GHz, 5V, 1dB NF, 11dB Gain, SMD Product overview: VMMK-1225-BLKG from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12GHz, 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12GHz, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VMMK-1225-BLKG can be used for catalog matching and distributor lookup.

RF FET, GaAs, 12GHz, 5V, 1dB NF, 11dB Gain, SMD Product overview: VMMK-1225-BLKG from Broadcom is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12GHz, 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 12GHz, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VMMK-1225-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VMMK-1225-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VMMK-1225-BLKG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VMMK-1225-BLKG
RF MOSFET E-PHEMT 2V 0402

RF MOSFET E-PHEMT 2V 0402

Supplier's Site
RF FETs, MOSFETs - VMMK-1225-BLKG - ODG (Origin Data Global)
Shenzhen, China
RF FETs, MOSFETs
VMMK-1225-BLKG
RF FETs, MOSFETs VMMK-1225-BLKG
FET RF 5V 12GHZ 0402

FET RF 5V 12GHZ 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF MOSFET Transistors
Product Number 516-2215-ND 213860-VMMK-1225-BLKG 285-VMMK-1225-BLKG VMMK-1225-BLKG VMMK-1225-BLKG
Product Name RF FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - VMMK-1225-BLKG SMD 12GHz 5V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs RF FETs, MOSFETs
Package Type 0402 (1005 Metric) SOT3; 0402 0402 (1005 Metric) 0402 (1005 Metric)
Polarity E-pHEMT
PD 250 milliwatts
Packing Method Strip
Unlock Full Specs
to access all available technical data