Microchip Technology, Inc. Single FETs, MOSFETs VN0300L-G-P002

Description
N-Channel 30V 640mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 30V 640mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 150-VN0300L-G-P002TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-VN0300L-G-P002TR-ND
Single FETs, MOSFETs 150-VN0300L-G-P002TR-ND
N-Channel 30V 640mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 30V 640mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - 150-VN0300L-G-P002CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-VN0300L-G-P002CT-ND
Single FETs, MOSFETs 150-VN0300L-G-P002CT-ND
MOSFET N-CH 30V 640MA TO92-3

MOSFET N-CH 30V 640MA TO92-3

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tape & Reel (TR) Vgs (Max): ±30V Operating Temperature: -55°C ~ 150°C (TJ) Mounting Type: Through Hole Supplier Device Package: TO-92-3 Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR)
Vgs (Max): ±30V
Operating Temperature: -55°C ~ 150°C (TJ)
Mounting Type: Through Hole
Supplier Device Package: TO-92-3
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads

Buy Now Datasheet
Singapore, Singapore
30V 640MA MOSFET Transistor
278-VN0300L-G-P002
30V 640MA MOSFET Transistor 278-VN0300L-G-P002
MOSFET N-CH 30V 640MA TO92-3 Product overview: VN0300L-G-P002 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 640MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 640MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0300L-G-P002 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 640MA TO92-3 Product overview: VN0300L-G-P002 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 640MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 640MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0300L-G-P002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN0300L-G-P002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN0300L-G-P002
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN0300L-G-P002
MOSFET N-CH 30V 640MA TO92-3

MOSFET N-CH 30V 640MA TO92-3

Supplier's Site
Single FETs, MOSFETs - VN0300L-G-P002 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
VN0300L-G-P002
Single FETs, MOSFETs VN0300L-G-P002
MOSFET N-CH 30V 640MA TO92-3

MOSFET N-CH 30V 640MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 150-VN0300L-G-P002TR-ND 278-VN0300L-G-P002 VN0300L-G-P002 VN0300L-G-P002
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs 30V 640MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3 Tape & Reel (TR) TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data