Bipolar (BJT) Transistor PNP 30V 2A 280MHz 400mW Surface Mount TUMT6
Bipolar Transistors - BJT BIPOLAR PNP
TRANS PNP 30V 2A TUMT6
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | US6T5TR-ND | US6T5TR | US6T5TR |
| Product Name | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |