The VS-SF50LA120 is a silicon carbide MOSFET power module in SOT-227 package designed for high-frequency switching applications such as EV chargers and solar inverters. It features a 1200 V drain-source breakdown voltage, a typical on-resistance of 43 mΩ at 50 A and 25 °C, and a continuous drain current of 30 A at 90 °C. The module supports a maximum junction temperature of 175 °C and includes a soft body diode with low reverse recovery characteristics. It is rated for 2500 V RMS insulation voltage between terminals and case, weighs 30 g, and has mounting torque requirements of 1.1 Nm to terminals and 1.8 Nm to heatsink. The device is UL approved under file E78996. Its physical dimensions conform to the SOT-227 Generation 2 footprint, with a length of 32.1 mm, width of 29.8 mm, and height of 13.0 mm.
POWER MODULE, LOW SIDE CHOPPER -
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 112-VS-SF50LA120-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |