IGBT Module NPT Single 600V 111A 447W Chassis Mount SOT-227
IGBT MOD 600V 111A 447W SOT227
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | VS-GB70LA60UF-ND | VS-GB70LA60UF |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT-227-4, miniBLOC |