Microchip Technology, Inc. Single FETs, MOSFETs VN2406L-G

Description
N-Channel 240V 190mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote
Description
N-Channel 240V 190mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VN2406 is an N-Channel Enhancement-Mode Vertical DMOS FET with a maximum drain-to-source voltage of 240V and a continuous drain current rating of 190mA. It features a low on-state resistance of 6.0Ω at a gate-source voltage of 10V, making it suitable for applications requiring efficient power handling. The device operates within a temperature range of -55°C to +150°C and has a power dissipation capability of 1W. It is designed for low power drive requirements and offers fast switching speeds, making it ideal for motor controls, converters, amplifiers, and various switching applications. The VN2406 is RoHS compliant and comes in a TO-92 package.

Datasheet Summary
Powered by GS/AI

The VN2406 is an N-Channel Enhancement-Mode Vertical DMOS FET with a maximum drain-to-source voltage of 240V and a continuous drain current rating of 190mA. It features a low on-state resistance of 6.0Ω at a gate-source voltage of 10V, making it suitable for applications requiring efficient power handling. The device operates within a temperature range of -55°C to +150°C and has a power dissipation capability of 1W. It is designed for low power drive requirements and offers fast switching speeds, making it ideal for motor controls, converters, amplifiers, and various switching applications. The VN2406 is RoHS compliant and comes in a TO-92 package.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VN2406L-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2406L-G-ND
Single FETs, MOSFETs VN2406L-G-ND
N-Channel 240V 190mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 240V 190mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
MOSFETs - 2648945P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648945P
MOSFETs 2648945P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

Supplier's Site
MOSFETs - 2648945 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648945
MOSFETs 2648945
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

Supplier's Site
MOSFETs - 2648944 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648944
MOSFETs 2648944
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 240V

Supplier's Site
Singapore, Singapore
240V 190MA MOSFET Transistor
278-VN2406L-G
240V 190MA MOSFET Transistor 278-VN2406L-G
MOSFET N-CH 240V 190MA TO92-3 Product overview: VN2406L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 190MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 190MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2406L-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 240V 190MA TO92-3 Product overview: VN2406L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 190MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 190MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2406L-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2406L-G - 1117328-VN2406L-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2406L-G
1117328-VN2406L-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2406L-G 1117328-VN2406L-G
Manufacturer: Microchip Technology Win Source Part Number: 1117328-VN2406L-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 190mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1117328-VN2406L-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 190mA (Tj)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 125pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - VN2406L-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
VN2406L-G
Single FETs, MOSFETs VN2406L-G
MOSFET N-CH 240V 190MA TO92-3

MOSFET N-CH 240V 190MA TO92-3

Supplier's Site Datasheet
Mosfet, 240V, 0.19A, 150Deg C, 1W; Transistor Polarity Microchip - 72AC6919 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 240V, 0.19A, 150Deg C, 1W; Transistor Polarity Microchip
72AC6919
Mosfet, 240V, 0.19A, 150Deg C, 1W; Transistor Polarity Microchip 72AC6919
MOSFET, 240V, 0.19A, 150DEG C, 1W; Transistor Polarity:N Channel; Continuous Drain Current Id:190mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

MOSFET, 240V, 0.19A, 150DEG C, 1W; Transistor Polarity:N Channel; Continuous Drain Current Id:190mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN2406L-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN2406L-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN2406L-G
MOSFET N-CH 240V 190MA TO92-3

MOSFET N-CH 240V 190MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number VN2406L-G-ND 2648945P 278-VN2406L-G 1117328-VN2406L-G VN2406L-G 72AC6919 VN2406L-G
Product Name Single FETs, MOSFETs MOSFETs 240V 190MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2406L-G Single FETs, MOSFETs Mosfet, 240V, 0.19A, 150Deg C, 1W; Transistor Polarity Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92 Bag TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3 TO-92; TO-226-3, TO-92-3 (TO-226AA)
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 240 volts 240 volts 240 volts
Transconductance 3.00E-4 kS
Unlock Full Specs
to access all available technical data