Microchip Technology, Inc. MOSFETs VP0109N3-G

Description
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -90V
Request a Quote Datasheet
Description
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -90V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2368964 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2368964
MOSFETs 2368964
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -90V

MOSFET, P-CHANNEL ENHANCEMENT-MODE, -90V

Supplier's Site
Single FETs, MOSFETs - VP0109N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VP0109N3-G-ND
Single FETs, MOSFETs VP0109N3-G-ND
P-Channel 90V 250mA (Tj) 1W (Tc) Through Hole TO-92-3

P-Channel 90V 250mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0109N3-G - 1117584-VP0109N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0109N3-G
1117584-VP0109N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0109N3-G 1117584-VP0109N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1117584-VP0109N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 90V Continuous Drain Current at 25°C: 250mA (Tj) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 60pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1117584-VP0109N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 90V
Continuous Drain Current at 25°C: 250mA (Tj)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 60pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
90V 250MA MOSFET Transistor
278-VP0109N3-G
90V 250MA MOSFET Transistor 278-VP0109N3-G
MOSFET P-CH 90V 250MA TO92-3 Product overview: VP0109N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP0109N3-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 90V 250MA TO92-3 Product overview: VP0109N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 90V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP0109N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VP0109N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VP0109N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VP0109N3-G
MOSFET P-CH 90V 250MA TO92-3

MOSFET P-CH 90V 250MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 90V 8Ohm

MOSFET 90V 8Ohm

Buy Now
Mosfet, P-Ch, -0.25A, -90V, To-92-3; Transistor Polarity Microchip - 44AC3397 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -0.25A, -90V, To-92-3; Transistor Polarity Microchip
44AC3397
Mosfet, P-Ch, -0.25A, -90V, To-92-3; Transistor Polarity Microchip 44AC3397
MOSFET, P-CH, -0.25A, -90V, TO-92-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-250mA; Drain Source Voltage Vds:-90V; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -0.25A, -90V, TO-92-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-250mA; Drain Source Voltage Vds:-90V; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2368964 VP0109N3-G-ND 1117584-VP0109N3-G 278-VP0109N3-G VP0109N3-G VP0109N3-G 44AC3397
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0109N3-G 90V 250MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, -0.25A, -90V, To-92-3; Transistor Polarity Microchip
Polarity P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 Bag TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92
V(BR)DSS 90 volts 90 volts
PD 1000 milliwatts 1 milliwatts
Unlock Full Specs
to access all available technical data