Microchip Technology, Inc. Single FETs, MOSFETs VN10KN3-G-P002

Description
N-Channel 60V 310mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 60V 310mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 150-VN10KN3-G-P002TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-VN10KN3-G-P002TR-ND
Single FETs, MOSFETs 150-VN10KN3-G-P002TR-ND
N-Channel 60V 310mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 60V 310mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - 150-VN10KN3-G-P002CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
150-VN10KN3-G-P002CT-ND
Single FETs, MOSFETs 150-VN10KN3-G-P002CT-ND
N-Channel 60V 310mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 60V 310mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1380265-VN10KN3-G-P002 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1380265-VN10KN3-G-P002
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1380265-VN10KN3-G-P002
Win Source Part Number: 1380265-VN10KN3-G-P0 02 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel (TR) Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Base Product Number: VN10KN3 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 310mA (Tj) Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Vgs (Max): ±30V Input Capacitance (Ciss) (Max) @ Vds: 60 pF @ 25 V Power Dissipation (Max): 1W (Tc) Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1380265-VN10KN3-G-P002
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Base Product Number: VN10KN3
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 310mA (Tj)
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Vgs (Max): ±30V
Input Capacitance (Ciss) (Max) @ Vds: 60 pF @ 25 V
Power Dissipation (Max): 1W (Tc)
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
60V 310MA MOSFET Transistor
278-VN10KN3-G-P002
60V 310MA MOSFET Transistor 278-VN10KN3-G-P002
MOSFET N-CH 60V 310MA TO92-3 Product overview: VN10KN3-G-P002 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 310MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN10KN3-G-P002 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 310MA TO92-3 Product overview: VN10KN3-G-P002 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 310MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 310MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN10KN3-G-P002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH Enhancmnt Mode MOSFET

MOSFET N-CH Enhancmnt Mode MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN10KN3-G-P002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN10KN3-G-P002
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN10KN3-G-P002
MOSFET N-CH 60V 310MA TO92-3

MOSFET N-CH 60V 310MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 150-VN10KN3-G-P002TR-ND 1380265-VN10KN3-G-P002 278-VN10KN3-G-P002 VN10KN3-G-P002 VN10KN3-G-P002
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 60V 310MA MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3 Tape & Reel (TR) TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
PD 1000 milliwatts 1 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data