ROHM Semiconductor USA, LLC FET, MOSFET Arrays UT6KB5TCR

Description
Mosfet Array 2 N-Channel (Dual) 40V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 40V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 846-UT6KB5TCRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-UT6KB5TCRCT-ND
FET, MOSFET Arrays 846-UT6KB5TCRCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8

Mosfet Array 2 N-Channel (Dual) 40V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
FET, MOSFET Arrays - 846-UT6KB5TCRDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-UT6KB5TCRDKR-ND
FET, MOSFET Arrays 846-UT6KB5TCRDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8

Mosfet Array 2 N-Channel (Dual) 40V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
FET, MOSFET Arrays - 846-UT6KB5TCRTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-UT6KB5TCRTR-ND
FET, MOSFET Arrays 846-UT6KB5TCRTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8

Mosfet Array 2 N-Channel (Dual) 40V 5A (Ta) 2W (Ta) Surface Mount HUML2020L8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UT6KB5TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UT6KB5TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UT6KB5TCR
MOSFET 2N-CH 40V 5A HUML2020L8

MOSFET 2N-CH 40V 5A HUML2020L8

Supplier's Site
Dual Mosfet, N-Ch, 40V, 5A, Dfn2020 Rohs Compliant Rohm - 68AJ2305 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 40V, 5A, Dfn2020 Rohs Compliant Rohm
68AJ2305
Dual Mosfet, N-Ch, 40V, 5A, Dfn2020 Rohs Compliant Rohm 68AJ2305
DUAL MOSFET, N-CH, 40V, 5A, DFN2020 ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 40V, 5A, DFN2020 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 846-UT6KB5TCRCT-ND UT6KB5TCR 68AJ2305
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs Dual Mosfet, N-Ch, 40V, 5A, Dfn2020 Rohs Compliant Rohm
Package Type 6-PowerUDFN TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF2804L-313 - Acme Chip Technology Co., Limited
Specs
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Packing Method Tube; Tube
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details