The VS-FC50SA65 is a SOT-227 power module containing a single super junction MOSFET designed for DC/DC converters, inverters, and power supplies. It has a 650 V drain-to-source voltage rating and a typical on-resistance of 44 mΩ at 25 °C with a continuous drain current of 51 A at a case temperature of 90 °C. The device supports a maximum junction temperature of 150 °C and is rated for 2500 V RMS insulation between terminals and the case. Thermal resistance from junction to case is 0.2 °C/W, with a module weight of 30 g. The package conforms to SOT-227 dimensions, with mounting torque specifications of 1.1 Nm to terminals and 1.8 Nm to heatsink. The product is UL recognized under file E78996 and meets RoHS compliance.
POWER MODULE, SINGLE SWITCH - SU
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 112-VS-FC50SA65-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |