Manufacturer: Rohm Semiconductor
Win Source Part Number: 118647-US6K4TR
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT6
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.5A
Gate-Source Threshold Voltage: 1V @ 1mA
Max Gate Charge: 2.5nC @ 4.5V
Max Input Capacitance: 110pF @ 10V
Maximum Rds On at Id,Vgs: 180 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Mosfet Array 2 N-Channel (Dual) 20V 1.5A 1W Surface Mount TUMT6
Mosfet Array 2 N-Channel (Dual) 20V 1.5A 1W Surface Mount TUMT6
Mosfet Array 2 N-Channel (Dual) 20V 1.5A 1W Surface Mount TUMT6
MOSFET 2N-CH 20V 1.5A TUMT6 Product overview: US6K4TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-US6K4TR can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 1.5A TUMT6
MOSFET 2N-CH 20V 1.5A TUMT6
MOSFET Med Pwr, Sw MOSFET N Chan, 20V, 1.5A
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 118647-US6K4TR | US6K4CT-ND | 289-US6K4TR | US6K4TR | US6K4TR | US6K4TR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - US6K4TR | FET, MOSFET Arrays | 20V 1.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 1000 milliwatts | 1 milliwatts | ||||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| Package Type | SOT3; TUMT6 | 6-SMD, Flat Leads | Tape & Reel (TR) | 6-SMD, Flat Leads |