Manufacturer: Microchip Technology
Win Source Part Number: 1117337-VN4012L-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 160mA (Tj)
Gate-Source Threshold Voltage: 1.8V @ 1mA
Max Input Capacitance: 110pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 Ohm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
N-Channel 400V 160mA (Tj) 1W (Tc) Through Hole TO-92-3
MOSFET N-CH 400V 160MA TO92-3 Product overview: VN4012L-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 160MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 160MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN4012L-G can be used for catalog matching and distributor lookup.
MOSFET N-CH 400V 160MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1117337-VN4012L-G | VN4012L-G-ND | 278-VN4012L-G | VN4012L-G | VN4012L-G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN4012L-G | Single FETs, MOSFETs | 400V 160MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 400 volts | 400 volts | |||
| PD | 1000 milliwatts | 1 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |