Microchip Technology, Inc. Single FETs, MOSFETs VN0550N3-G

Description
N-Channel 500V 50mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 500V 50mA (Tj) 1W (Tc) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VN0550N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN0550N3-G-ND
Single FETs, MOSFETs VN0550N3-G-ND
N-Channel 500V 50mA (Tj) 1W (Tc) Through Hole TO-92-3

N-Channel 500V 50mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0550N3-G - 036410-VN0550N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0550N3-G
036410-VN0550N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0550N3-G 036410-VN0550N3-G
Manufacturer: Microchip Technology Win Source Part Number: 036410-VN0550N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 50mA (Tj) Gate-Source Threshold Voltage: 4V @ 1mA Max Input Capacitance: 55pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 Ohm @ 50mA, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 036410-VN0550N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 50mA (Tj)
Gate-Source Threshold Voltage: 4V @ 1mA
Max Input Capacitance: 55pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 Ohm @ 50mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
500V 50MA MOSFET Transistor
278-VN0550N3-G
500V 50MA MOSFET Transistor 278-VN0550N3-G
MOSFET N-CH 500V 50MA TO92-3 Product overview: VN0550N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0550N3-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 50MA TO92-3 Product overview: VN0550N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 50MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 50MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0550N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN0550N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN0550N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN0550N3-G
MOSFET N-CH 500V 50MA TO92-3

MOSFET N-CH 500V 50MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V 60Ohm

MOSFET 500V 60Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number VN0550N3-G-ND 036410-VN0550N3-G 278-VN0550N3-G VN0550N3-G VN0550N3-G
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN0550N3-G 500V 50MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 Bag TO-92; TO-226-3, TO-92-3 (TO-226AA)
V(BR)DSS 500 volts 500 volts
PD 1000 milliwatts 1 milliwatts
Unlock Full Specs
to access all available technical data