ROHM Semiconductor USA, LLC FET, MOSFET Arrays UT6JA2TCR

Description
Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount HUML2020L8
Request a Quote Datasheet
Description
Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount HUML2020L8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - UT6JA2TCRTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UT6JA2TCRTR-ND
FET, MOSFET Arrays UT6JA2TCRTR-ND
Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount HUML2020L8

Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount HUML2020L8

Buy Now Datasheet
FET, MOSFET Arrays - UT6JA2TCRDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UT6JA2TCRDKR-ND
FET, MOSFET Arrays UT6JA2TCRDKR-ND
Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount HUML2020L8

Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount HUML2020L8

Buy Now Datasheet
FET, MOSFET Arrays - UT6JA2TCRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UT6JA2TCRCT-ND
FET, MOSFET Arrays UT6JA2TCRCT-ND
Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount HUML2020L8

Mosfet Array 2 P-Channel (Dual) 30V 4A 2W Surface Mount HUML2020L8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UT6JA2TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UT6JA2TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UT6JA2TCR
MOSFET 2P-CH 30V 4A HUML2020L8

MOSFET 2P-CH 30V 4A HUML2020L8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V Pch+Pch Si MOSFET

MOSFET -30V Pch+Pch Si MOSFET

Buy Now Datasheet
FET, MOSFET Arrays - UT6JA2TCR - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
UT6JA2TCR
FET, MOSFET Arrays UT6JA2TCR
-30V PCH+PCH MIDDLE POWER MOSFET

-30V PCH+PCH MIDDLE POWER MOSFET

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number UT6JA2TCRTR-ND UT6JA2TCR UT6JA2TCR UT6JA2TCR
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
Package Type 6-PowerUDFN 6-PowerUDFN
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Polarity P-Channel; 2 P-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - AIHD15N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details