Bipolar (BJT) Transistor NPN 30V 1.5A 300MHz 1W Surface Mount TUMT6
TRANS NPN 30V 1.5A TUMT6
Bipolar Transistors - BJT NPN BIPOLAR 30V 1.5A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | US6X6TR-ND | US6X6TR | US6X6TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |