RF Mosfet N-Channel 50V 250mA 150MHz 25dB 300W M177
RF MOSFET 50V M177 Product overview: VRF2933MP from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 50V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-VRF2933MP can be used for catalog matching and distributor lookup.
RF MOSFET 50V M177
RF MOSFET N-CHANNEL 50V M177
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF MOSFET Transistors |
| Product Number | VRF2933MP-ND | 285-VRF2933MP | VRF2933MP | VRF2933MP |
| Product Name | RF FETs, MOSFETs | 50V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF FETs, MOSFETs |
| Package Type | M177 | Bulk | M177 | M177 |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 170 volts | |||
| Transconductance | 0.0080 kS |