The UP0121MG series consists of dual NPN transistors with built-in base resistors in an SSMini5-F3 surface-mount package, designed for switching and digital circuits. Each transistor has a collector-base voltage rating of 50 V, collector-emitter voltage of 50 V, and maximum collector current of 100 mA. Total power dissipation is rated at 125 mW. The package measures 1.60 mm × 1.00 mm with a height of 0.50 mm. Transition frequency is 150 MHz, and the device complies with the RoHS Directive. The input resistance is 2.2 kΩ with a resistance ratio of 0.047.
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 150MHz 125mW Surface Mount SSMini5-F3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | UP0121MG0LTR-ND |
| Product Name | Bipolar Transistor Arrays, Pre-Biased |
| Polarity | NPN |