Dual NPN silicon bipolar transistor for RF applications in a surface-mount SOT-363 package. It features a gain of 16 dB, a noise figure of 1.4 dB, a frequency response up to 1.0 GHz, and operates at a collector-emitter voltage of 3 V with a collector current of 7 mA. The device includes two matched transistors in one package, each with a maximum power dissipation of 200 mW.
RF Transistor 2 NPN (Dual) 10V 65mA 7GHz 200mW Surface Mount SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | UPA812T-A-ND |
| Product Name | Bipolar RF Transistors |
| Polarity | NPN |