ROHM Semiconductor USA, LLC 30V 1.5A MOSFET Transistor US5U1TR

Description
MOSFET N-CH 30V 1.5A TUMT5 Product overview: US5U1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-US5U1TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 1.5A TUMT5 Product overview: US5U1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-US5U1TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.5A MOSFET Transistor
278-US5U1TR
30V 1.5A MOSFET Transistor 278-US5U1TR
MOSFET N-CH 30V 1.5A TUMT5 Product overview: US5U1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-US5U1TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 1.5A TUMT5 Product overview: US5U1TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 1.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-US5U1TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - US5U1TR - 096368-US5U1TR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - US5U1TR
096368-US5U1TR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - US5U1TR 096368-US5U1TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 096368-US5U1TR Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Isolated) Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TUMT5 Dimension: 6-SMD (5 Leads), Flat Lead Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 1.5A (Ta) Gate-Source Threshold Voltage: 1.5V @ 1mA Max Gate Charge: 2.2nC @ 4.5V Max Input Capacitance: 80pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 240 mOhm @ 1.5A, 4.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 096368-US5U1TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT5
Dimension: 6-SMD (5 Leads), Flat Lead
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 1.5A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 1mA
Max Gate Charge: 2.2nC @ 4.5V
Max Input Capacitance: 80pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 240 mOhm @ 1.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - US5U1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
US5U1CT-ND
Single FETs, MOSFETs US5U1CT-ND
MOSFET N-CH 30V 1.5A TUMT5

MOSFET N-CH 30V 1.5A TUMT5

Buy Now Datasheet
Single FETs, MOSFETs - US5U1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
US5U1TR-ND
Single FETs, MOSFETs US5U1TR-ND
N-Channel 30V 1.5A (Ta) 1W (Ta) Surface Mount TUMT5

N-Channel 30V 1.5A (Ta) 1W (Ta) Surface Mount TUMT5

Buy Now Datasheet
Single FETs, MOSFETs - US5U1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
US5U1DKR-ND
Single FETs, MOSFETs US5U1DKR-ND
MOSFET N-CH 30V 1.5A TUMT5

MOSFET N-CH 30V 1.5A TUMT5

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET
US5U1TR
MOSFET US5U1TR
MOSFET N-CH 30V 1.5A

MOSFET N-CH 30V 1.5A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - US5U1TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
US5U1TR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs US5U1TR
MOSFET N-CH 30V 1.5A TUMT5

MOSFET N-CH 30V 1.5A TUMT5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-US5U1TR 096368-US5U1TR US5U1CT-ND US5U1TR US5U1TR
Product Name 30V 1.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - US5U1TR Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0015 kS
PD 1 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 7377458 - RS Components, Ltd.
Infineon Technologies AG
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-220; To-220ab
View Details
9 suppliers