IGBT MODULE 600V 466A INT-A-PAK
IGBT MOD 600V 580A INT-A-PAK
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 112-VS-GT300TD60S-ND | VS-GT300TD60S |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | Module |