Microchip Technology, Inc. 500V 100MA MOSFET Transistor VP2450N3-G

Description
MOSFET P-CH 500V 100MA TO92-3 Product overview: VP2450N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP2450N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 500V 100MA TO92-3 Product overview: VP2450N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP2450N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 100MA MOSFET Transistor
278-VP2450N3-G
500V 100MA MOSFET Transistor 278-VP2450N3-G
MOSFET P-CH 500V 100MA TO92-3 Product overview: VP2450N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP2450N3-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 500V 100MA TO92-3 Product overview: VP2450N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VP2450N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - VP2450N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VP2450N3-G-ND
Single FETs, MOSFETs VP2450N3-G-ND
P-Channel 500V 100mA (Tj) 740mW (Ta) Through Hole TO-92-3

P-Channel 500V 100mA (Tj) 740mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
FETs - Single - VP2450N3-G - 1279755-VP2450N3-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - VP2450N3-G
1279755-VP2450N3-G
FETs - Single - VP2450N3-G 1279755-VP2450N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1279755-VP2450N3-G Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: P-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Power Dissipation (Maximum): 740mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 500V Id - Continuous Drain Current: 100mA Rds On (Maximum) at Id, Vgs: 30Ohm at 100mA, 10V Gate Source Voltage(th) (Maximum) at Id: 3.5V at 1mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1279755-VP2450N3-G
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: P-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Power Dissipation (Maximum): 740mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 500V
Id - Continuous Drain Current: 100mA
Rds On (Maximum) at Id, Vgs: 30Ohm at 100mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.5V at 1mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 190pF at 25V

Buy Now
Sheung Wan, Hong Kong
MOSFET 500V 30Ohm

MOSFET 500V 30Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VP2450N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VP2450N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VP2450N3-G
MOSFET P-CH 500V 100MA TO92-3

MOSFET P-CH 500V 100MA TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-VP2450N3-G VP2450N3-G-ND 1279755-VP2450N3-G VP2450N3-G VP2450N3-G
Product Name 500V 100MA MOSFET Transistor Single FETs, MOSFETs FETs - Single - VP2450N3-G MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 500 volts 500 volts
PD 1 milliwatts 740 milliwatts
Unlock Full Specs
to access all available technical data