Microchip Technology, Inc. MOSFETs VP0106N3-G

Description
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V
Request a Quote Datasheet
Description
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2368961 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2368961
MOSFETs 2368961
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V

MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V

Supplier's Site
MOSFETs - 2368962P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2368962P
MOSFETs 2368962P
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V

MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V

Supplier's Site
MOSFETs - 2368962 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2368962
MOSFETs 2368962
MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V

MOSFET, P-CHANNEL ENHANCEMENT-MODE, -60V

Supplier's Site
Single FETs, MOSFETs - VP0106N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VP0106N3-G-ND
Single FETs, MOSFETs VP0106N3-G-ND
P-Channel 60V 250mA (Tj) 1W (Tc) Through Hole TO-92-3

P-Channel 60V 250mA (Tj) 1W (Tc) Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0106N3-G - 1117583-VP0106N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0106N3-G
1117583-VP0106N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0106N3-G 1117583-VP0106N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1117583-VP0106N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 250mA (Tj) Gate-Source Threshold Voltage: 3.5V @ 1mA Max Input Capacitance: 60pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 8 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1117583-VP0106N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 250mA (Tj)
Gate-Source Threshold Voltage: 3.5V @ 1mA
Max Input Capacitance: 60pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, P-Ch, -0.25A, -60V, To-92-3; Transistor Polarity Microchip - 44AC3396 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -0.25A, -60V, To-92-3; Transistor Polarity Microchip
44AC3396
Mosfet, P-Ch, -0.25A, -60V, To-92-3; Transistor Polarity Microchip 44AC3396
MOSFET, P-CH, -0.25A, -60V, TO-92-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-250mA; Drain Source Voltage Vds:-60V; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3.5V; Power RoHS Compliant: Yes

MOSFET, P-CH, -0.25A, -60V, TO-92-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-250mA; Drain Source Voltage Vds:-60V; On Resistance Rds(on):6ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-3.5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VP0106N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VP0106N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VP0106N3-G
MOSFET P-CH 60V 250MA TO92-3

MOSFET P-CH 60V 250MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V 8Ohm

MOSFET 60V 8Ohm

Buy Now

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2368961 VP0106N3-G-ND 1117583-VP0106N3-G 44AC3396 VP0106N3-G VP0106N3-G
Product Name MOSFETs Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - VP0106N3-G Mosfet, P-Ch, -0.25A, -60V, To-92-3; Transistor Polarity Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; SOT3; TO-92-3 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA)
V(BR)DSS 60 volts
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data