Manufacturer: ON Semiconductor
Win Source Part Number: 803385-VN0300L
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-92-3
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power Dissipation (Maximum): 350mW (Tc)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 1.2Ohm at 1A, 10V
Input Capacitance (Ciss) (Maximum) at Vds: 100pF at 15V
Current - Continuous Drain (Id) at 25°C: 200mA
Vgs(th) (Maximum) at Id: 2.5V at 1mA
Maximum Vgs: ±20V
N-Channel 60V 200mA (Ta) 350mW (Tc) Through Hole TO-92 (TO-226)
200mA, 30V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92, CASE 29-11, 3 PIN Product overview: VN0300L from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200mA, 30V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200mA, 30V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN0300L can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 200MA TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 803385-VN0300L | VN0300LOS-ND | 278-VN0300L | VN0300L |
| Product Name | FETs - Single - VN0300L | Single FETs, MOSFETs | N-Channel 200mA 30V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |