onsemi Single FETs, MOSFETs VN2222LL

Description
N-Channel 60V 150mA (Ta) 400mW (Ta) Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
N-Channel 60V 150mA (Ta) 400mW (Ta) Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - VN2222LLOS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
VN2222LLOS-ND
Single FETs, MOSFETs VN2222LLOS-ND
N-Channel 60V 150mA (Ta) 400mW (Ta) Through Hole TO-92 (TO-226)

N-Channel 60V 150mA (Ta) 400mW (Ta) Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222LL - 902685-VN2222LL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222LL
902685-VN2222LL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222LL 902685-VN2222LL
Manufacturer: ON Semiconductor Win Source Part Number: 902685-VN2222LL Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 150mA (Ta) 400mW (Ta) Through Hole TO-92 (TO-226) Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Family Name: VN2222 Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 902685-VN2222LL
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 150mA (Ta) 400mW (Ta) Through Hole TO-92 (TO-226)
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: VN2222
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Singapore, Singapore
N-Channel 150mA 60V MOSFET Transistor
278-VN2222LL
N-Channel 150mA 60V MOSFET Transistor 278-VN2222LL
150mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92, CASE 29-11, 3 PIN Product overview: VN2222LL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150mA, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150mA, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2222LL can be used for catalog matching and distributor lookup.

150mA, 60V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, TO-92, CASE 29-11, 3 PIN Product overview: VN2222LL from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 150mA, 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150mA, 60V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-VN2222LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - VN2222LL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
VN2222LL
Discrete Semiconductor Products - Transistors - FETs, MOSFETs VN2222LL
MOSFET N-CH 60V 150MA TO92-3

MOSFET N-CH 60V 150MA TO92-3

Supplier's Site
Single FETs, MOSFETs - VN2222LL - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
VN2222LL
Single FETs, MOSFETs VN2222LL
MOSFET N-CH 60V 150MA TO92-3

MOSFET N-CH 60V 150MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number VN2222LLOS-ND 902685-VN2222LL 278-VN2222LL VN2222LL VN2222LL
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - VN2222LL N-Channel 150mA 60V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92 (TO-226) TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads)
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
PD 400 milliwatts 400 milliwatts
Unlock Full Specs
to access all available technical data