The VS-SF50SA120 is a single-switch silicon carbide MOSFET power module rated for 1200 V drain-source voltage and 50 A continuous drain current at 90 °C, designed for high-frequency switching applications such as EV chargers and solar inverters. It is packaged in an SOT-227 case measuring 38.3 mm × 32.1 mm × 7.6 mm, with a maximum junction temperature of 175 °C and a thermal resistance from junction to case of 0.63 °C/W. The module has a static on-resistance of 47 mΩ at 25 °C and 86 mΩ at 175 °C, with a gate-source voltage range of -4 V to +15 V for recommended operation and an insulation voltage of 2500 V RMS. It is UL approved under file E78996 and meets RoHS compliance.
POWER MODULE, SINGLE SWITCH - SI
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 112-VS-SF50SA120-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |