ROHM Semiconductor USA, LLC 20V 3A MOSFET Transistor UT6J3TCR

Description
MOSFET 2P-CH 20V 3A HUML2020L8 Product overview: UT6J3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UT6J3TCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2P-CH 20V 3A HUML2020L8 Product overview: UT6J3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UT6J3TCR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3A MOSFET Transistor
289-UT6J3TCR
20V 3A MOSFET Transistor 289-UT6J3TCR
MOSFET 2P-CH 20V 3A HUML2020L8 Product overview: UT6J3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UT6J3TCR can be used for catalog matching and distributor lookup.

MOSFET 2P-CH 20V 3A HUML2020L8 Product overview: UT6J3TCR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-UT6J3TCR can be used for catalog matching and distributor lookup.

Supplier's Site
FETs - Arrays - UT6J3TCR - 805442-UT6J3TCR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Arrays - UT6J3TCR
805442-UT6J3TCR
FETs - Arrays - UT6J3TCR 805442-UT6J3TCR
Manufacturer: Rohm Semiconductor Win Source Part Number: 805442-UT6J3TCR Packaging: Reel Mounting Style: SMD FET Type: 2 P-Channel (Dual) Drain to Source Voltage (Vdss): 20V Power - Max: 2W Supplier Device Package: HUML2020L8 Temperature Range - Operating: 150°C Manufacturer Package: 6-PowerUDFN Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 85mOhm at 3A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 8.5nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 10V Current - Continuous Drain (Id) at 25°C: 3A Vgs(th) (Maximum) at Id: 1V at 1mA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805442-UT6J3TCR
Packaging: Reel
Mounting Style: SMD
FET Type: 2 P-Channel (Dual)
Drain to Source Voltage (Vdss): 20V
Power - Max: 2W
Supplier Device Package: HUML2020L8
Temperature Range - Operating: 150°C
Manufacturer Package: 6-PowerUDFN
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 85mOhm at 3A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 8.5nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 2000pF at 10V
Current - Continuous Drain (Id) at 25°C: 3A
Vgs(th) (Maximum) at Id: 1V at 1mA

Buy Now
FET, MOSFET Arrays - 846-UT6J3TCRTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-UT6J3TCRTR-ND
FET, MOSFET Arrays 846-UT6J3TCRTR-ND
Mosfet Array 2 P-Channel (Dual) 20V 3A 2W Surface Mount HUML2020L8

Mosfet Array 2 P-Channel (Dual) 20V 3A 2W Surface Mount HUML2020L8

Buy Now Datasheet
FET, MOSFET Arrays - UT6J3TCRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
UT6J3TCRCT-ND
FET, MOSFET Arrays UT6J3TCRCT-ND
MOSFET 2P-CH 20V 3A HUML2020L8

MOSFET 2P-CH 20V 3A HUML2020L8

Buy Now Datasheet
FET, MOSFET Arrays - 846-UT6J3TCRCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
846-UT6J3TCRCT-ND
FET, MOSFET Arrays 846-UT6J3TCRCT-ND
MOSFET 2P-CH 20V 3A HUML2020L8

MOSFET 2P-CH 20V 3A HUML2020L8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UT6J3TCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
UT6J3TCR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs UT6J3TCR
MOSFET 2P-CH 20V 3A HUML2020L8

MOSFET 2P-CH 20V 3A HUML2020L8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
UT6J3TCR
MOSFET UT6J3TCR
MOSFET -20V Pch+Pch Si MOSFET

MOSFET -20V Pch+Pch Si MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-UT6J3TCR 805442-UT6J3TCR 846-UT6J3TCRTR-ND UT6J3TCR UT6J3TCR
Product Name 20V 3A MOSFET Transistor FETs - Arrays - UT6J3TCR FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0040 kS
PD 2 milliwatts
Unlock Full Specs
to access all available technical data