RF Transistor 2 NPN (Dual) 12V 100mA 4.5GHz 200mW Surface Mount 6-SO
Manufacturer: CEL
Win Source Part Number: 052964-UPA810T-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 7dB to 9dB
Frequency - Transition: 4.5GHz
Transistor Polarity: 2 NPN (Dual)
Noise Figure (dB Typ @ f): 1.2dB to 2.5dB @ 1GHz
Family Name: UPA810T
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-SO
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 70 @ 7mA, 3V
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): UPA810T-T1-A; UPA810T-A; Upa810t;
Introduction Date: November 20, 1997
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RF TRANS 2 NPN 12V 4.5GHZ 6SO Product overview: UPA810T-T1 from CEL (California Eastern Laboratories) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 4.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 4.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-UPA810T-T1 can be used for catalog matching and distributor lookup.
RF TRANS 2 NPN 12V 4.5GHZ 6SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | UPA810TTR-ND | 052964-UPA810T-T1 | 283-UPA810T-T1 | UPA810T-T1 |
| Product Name | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - UPA810T-T1 | 12V 4.5GHZ Bipolar Transistor | Bipolar RF Transistors |
| Polarity | NPN | 2 NPN (Dual); NPN | 2 NPN (Dual); NPN | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3; 6-SO | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 12 volts | 12 volts | 12 volts |