Manufacturer: Microchip Technology
Win Source Part Number: 1324609-VRF151
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 1
Voltage - Rated: 170 V
Frequency: 175MHz
Current - Test: 250 mA
Gain: 14dB
Transistor Type: N-Channel
Voltage - Test: 50 V
Power - Output: 150W
Supplier Device Package: M174
Case / Package: M174
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1mA
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Base Product Number: VRF151
RoHS Status: RoHS Compliant
RF Mosfet N-Channel 50V 250mA 175MHz 14dB 150W M174
The VRF151 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion.
RF MOSFET 50V M174
| Win Source Electronics | DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Transistors | RF MOSFET Transistors | RF Transistors |
| Product Number | 1324609-VRF151 | VRF151-ND | VRF151 | VRF151 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF | RF FETs, MOSFETs | RF Power Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | |||
| Output Power | 150 watts | 150 watts | ||
| Power Gain | 14 dB | 22 dB |