N-Channel 60V 310mA (Tj) 1W (Tc) Through Hole TO-92-3
MOSFET N-CH Enhancmnt Mode MOSFET
MOSFET N-CH 60V 310MA TO92-3
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | VN10KN3-G-P013-ND | VN10KN3-G-P013 | VN10KN3-G-P013 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |