IGBT MODULE 600V 781W SOT227 Product overview: VS-GA200SA60SP from Vishay General Semiconductor – Diodes Division is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 781W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 781W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-VS-GA200SA60SP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324416-VS-GA200SA60
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 180
Mounting: Chassis Mount
Power - Max: 781 W
Configuration: Single
Input: Standard
Voltage - Collector Emitter Breakdown (Max): 600 V
Vce(on) (Max) @ Vge, Ic: 1.3V @ 15V, 100A
Current - Collector Cutoff (Max): 1 mA
Input Capacitance (Cies) @ Vce: 16.25 nF @ 30 V
NTC Thermistor: No
Supplier Device Package: SOT-227
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: SOT-227-4, miniBLOC
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: VSGA200SA60SP
Base Product Number: GA200
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
IGBT Module Single 600V 781W Chassis Mount SOT-227
IGBT MODULE 600V 781W SOT227
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-VS-GA200SA60SP | 1324416-VS-GA200SA60SP | VS-GA200SA60SP-ND | VS-GA200SA60SP |
| Product Name | 600V 781W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |