MOSFET P-CH 45V 700MA TUMT5 Product overview: US5U35TR from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-US5U35TR can be used for catalog matching and distributor lookup.
P-Channel 45V 700mA (Ta) 1W (Ta) Surface Mount TUMT5
P-Channel 45V 700mA (Ta) 1W (Ta) Surface Mount TUMT5
Manufacturer: Rohm Semiconductor
Win Source Part Number: 123449-US5U35TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Isolated)
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TUMT5
Dimension: 6-SMD (5 Leads), Flat Lead
Drain-Source Breakdown Voltage: 45V
Continuous Drain Current at 25°C: 700mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 1.7nC @ 5V
Max Input Capacitance: 120pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 800 mOhm @ 700mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
MOSFET P-CH 45V 700MA TUMT5
MOSFET P Chan-45V+/-0.7A 4V Drive
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-US5U35TR | US5U35TR-ND | 123449-US5U35TR | US5U35TR | US5U35TR |
| Product Name | 45V 700MA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - US5U35TR | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 6.00E-4 kS | ||||
| PD | 1 milliwatts | 1000 milliwatts |